Hammond Manufacturing Company Inc. Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Racks RB-CW4

Description
Features Available in 2U, 4U and 6U mounting heights. Includes a single pair of 10-32 threaded rack rails that can be positioned in four locations. Three (3) positions in the front, one (1) position in the rear. Starter pack of SCREW1032-10 10-32 rack screws. Removable cover panel for ease of equipment installation. Wall mount for 16" centers can be mounted with equipment positioned vertical or sideways. The rear of the rack includes a cutout for cable entry and lacing points for cable management. Specifications The housing and cover are constructed in 16-gauge steel. Mounting rails are constructed in 12-gauge steel. 60 lbs (27 kg) load rating. Finished in sand textured black powder paint. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America.
Request a Quote Datasheet
Description
Features Available in 2U, 4U and 6U mounting heights. Includes a single pair of 10-32 threaded rack rails that can be positioned in four locations. Three (3) positions in the front, one (1) position in the rear. Starter pack of SCREW1032-10 10-32 rack screws. Removable cover panel for ease of equipment installation. Wall mount for 16" centers can be mounted with equipment positioned vertical or sideways. The rear of the rack includes a cutout for cable entry and lacing points for cable management. Specifications The housing and cover are constructed in 16-gauge steel. Mounting rails are constructed in 12-gauge steel. 60 lbs (27 kg) load rating. Finished in sand textured black powder paint. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Racks - RB-CW4 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Racks
RB-CW4
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Racks RB-CW4
Features Available in 2U, 4U and 6U mounting heights. Includes a single pair of 10-32 threaded rack rails that can be positioned in four locations. Three (3) positions in the front, one (1) position in the rear. Starter pack of SCREW1032-10 10-32 rack screws. Removable cover panel for ease of equipment installation. Wall mount for 16" centers can be mounted with equipment positioned vertical or sideways. The rear of the rack includes a cutout for cable entry and lacing points for cable management. Specifications The housing and cover are constructed in 16-gauge steel. Mounting rails are constructed in 12-gauge steel. 60 lbs (27 kg) load rating. Finished in sand textured black powder paint. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America.

Features

  • Available in 2U, 4U and 6U mounting heights.
  • Includes a single pair of 10-32 threaded rack rails that can be positioned in four locations.
    • Three (3) positions in the front, one (1) position in the rear.
    • Starter pack of SCREW1032-10 10-32 rack screws.
  • Removable cover panel for ease of equipment installation.
  • Wall mount for 16" centers can be mounted with equipment positioned vertical or sideways.
  • The rear of the rack includes a cutout for cable entry and lacing points for cable management.

Specifications

  • The housing and cover are constructed in 16-gauge steel.
  • Mounting rails are constructed in 12-gauge steel.
  • 60 lbs (27 kg) load rating.
  • Finished in sand textured black powder paint.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America.
Supplier's Site
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
RB-CW4
Enclosures Accessories and Hardware RB-CW4
4U COMPACT WALL CABINET

4U COMPACT WALL CABINET

Buy Now
Racks - 164-RB-CW4-ND - DigiKey
Thief River Falls, MN, United States
RACK STEEL 22X19.3X7.05 BLACK

RACK STEEL 22X19.3X7.05 BLACK

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number RB-CW4 RB-CW4 164-RB-CW4-ND
Product Name Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Racks Enclosures Accessories and Hardware Racks
Type Rack Enclosures Junction Box Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Rack Mounting Solutions - Server Racks and Cabinets - Assembled - CLC3B48BK - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 83.02 inch (2109 mm)
Width 24 inch (610 mm)
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JE9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
Electrical - Mild Steel - Junction Boxes - 1414O6 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411FBHBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers