Hammond Manufacturing Company Inc.
Enclosures Accessories and Hardware
RCHR1928
Description
16U RCHS RAILS
Request a Quote
Email Supplier
Description
16U RCHS RAILS
Request a Quote
Email Supplier
Suppliers
Enclosures Accessories and Hardware
RCHR1928
Buy Now
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
RCHR1928 |
|
Product Name
|
Enclosures Accessories and Hardware |
|
Type
|
Junction Box
|
Unlock Full Specs
to access all available technical data
Similar Products
Length
4.72 inch (120 mm)
Width
23.62 inch (600 mm)
Depth
7.87 inch (200 mm)
View Details
2 suppliers
NEMA Rating
NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects
6
Ingress Protection(IP) Rating Against Moisture
4; 6
View Details
XJCSENSOR Technology Co., Ltd.
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details