Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures RH3051BK

Description
Key Features: Electronic hand held enclosures, ideally suited for mounting printed circuit boards. Ergonomically designed for a comfortable fit into the user’s hand. Lap joint construction provides protection against dust accumulation and splashing water. Available in two versions - gasketed (IP65 rated) & no gasket. Gasketed version includes gasket around top & bottom half and around battery door (factory installed). Molded in a general purpose ABS plastic with a light texture (material carries a UL flammability rating of UL94 HB). The top half includes a smooth recessed area for membrane, label or silkscreen. Assembled with M3 Philips self tapping screws. Both top and bottom halves contain P.C. board standoffs molded in (see photos for details). Photos: Non-gasketed version Gasketed version Assembled Belt Clips: Choice of either black or grey (to match above enclosures) Made from tough nylon material Includes mounting hardware Black - Part Number CP-001BK Grey - Part Number CP-001G. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Black Enclosure - Gray Enclosure - Gaskets - Length - Width - Depth (Assembled) RH3011BK - RH3015 - no 5.12 2.68 0.98 RH3001BK - RH3005 - yes 5.12 2.68 0.98 RH3051BK - RH3055 - no 6.30 3.30 1.20 RH3045BK - RH3045 - yes 6.30 3.30 1.20
Request a Quote Datasheet
Description
Key Features: Electronic hand held enclosures, ideally suited for mounting printed circuit boards. Ergonomically designed for a comfortable fit into the user’s hand. Lap joint construction provides protection against dust accumulation and splashing water. Available in two versions - gasketed (IP65 rated) & no gasket. Gasketed version includes gasket around top & bottom half and around battery door (factory installed). Molded in a general purpose ABS plastic with a light texture (material carries a UL flammability rating of UL94 HB). The top half includes a smooth recessed area for membrane, label or silkscreen. Assembled with M3 Philips self tapping screws. Both top and bottom halves contain P.C. board standoffs molded in (see photos for details). Photos: Non-gasketed version Gasketed version Assembled Belt Clips: Choice of either black or grey (to match above enclosures) Made from tough nylon material Includes mounting hardware Black - Part Number CP-001BK Grey - Part Number CP-001G. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Black Enclosure - Gray Enclosure - Gaskets - Length - Width - Depth (Assembled) RH3011BK - RH3015 - no 5.12 2.68 0.98 RH3001BK - RH3005 - yes 5.12 2.68 0.98 RH3051BK - RH3055 - no 6.30 3.30 1.20 RH3045BK - RH3045 - yes 6.30 3.30 1.20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures - RH3051BK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures
RH3051BK
Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures RH3051BK
Key Features: Electronic hand held enclosures, ideally suited for mounting printed circuit boards. Ergonomically designed for a comfortable fit into the user’s hand. Lap joint construction provides protection against dust accumulation and splashing water. Available in two versions - gasketed (IP65 rated) & no gasket. Gasketed version includes gasket around top & bottom half and around battery door (factory installed). Molded in a general purpose ABS plastic with a light texture (material carries a UL flammability rating of UL94 HB). The top half includes a smooth recessed area for membrane, label or silkscreen. Assembled with M3 Philips self tapping screws. Both top and bottom halves contain P.C. board standoffs molded in (see photos for details). Photos: Non-gasketed version Gasketed version Assembled Belt Clips: Choice of either black or grey (to match above enclosures) Made from tough nylon material Includes mounting hardware Black - Part Number CP-001BK Grey - Part Number CP-001G. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Black Enclosure - Gray Enclosure - Gaskets - Length - Width - Depth (Assembled) RH3011BK - RH3015 - no 5.12 2.68 0.98 RH3001BK - RH3005 - yes 5.12 2.68 0.98 RH3051BK - RH3055 - no 6.30 3.30 1.20 RH3045BK - RH3045 - yes 6.30 3.30 1.20

Key Features:

  • Electronic hand held enclosures, ideally suited for mounting printed circuit boards.
  • Ergonomically designed for a comfortable fit into the user’s hand.
  • Lap joint construction provides protection against dust accumulation and splashing water.
  • Available in two versions - gasketed (IP65 rated) & no gasket.
  • Gasketed version includes gasket around top & bottom half and around battery door (factory installed).
  • Molded in a general purpose ABS plastic with a light texture (material carries a UL flammability rating of UL94 HB).
  • The top half includes a smooth recessed area for membrane, label or silkscreen.
  • Assembled with M3 Philips self tapping screws.
  • Both top and bottom halves contain P.C. board standoffs molded in (see photos for details).

Photos:


Non-gasketed version
Gasketed version
Assembled

Belt Clips:

  • Choice of either black or grey (to match above enclosures)
  • Made from tough nylon material
  • Includes mounting hardware
  • Black - Part Number CP-001BK
  • Grey - Part Number CP-001G.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Black Enclosure - Gray Enclosure - Gaskets - Length - Width - Depth (Assembled)
RH3011BK - RH3015 - no 5.12 2.68 0.98
RH3001BK - RH3005 - yes 5.12 2.68 0.98
RH3051BK - RH3055 - no 6.30 3.30 1.20
RH3045BK - RH3045 - yes 6.30 3.30 1.20

Supplier's Site
Boxes - HM5712-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Hand Held, Split Sides 6.300"" L x 3.350"" W (160.02mm x 85.09mm) X 1.180"" (29.97mm)"

"Box Plastic, ABS Black Hand Held, Split Sides 6.300"" L x 3.350"" W (160.02mm x 85.09mm) X 1.180"" (29.97mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - RH3051BK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
RH3051BK
Enclosures, Boxes, & Cases RH3051BK
ABS HANDHELD BLACK

ABS HANDHELD BLACK

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number RH3051BK HM5712-ND RH3051BK
Product Name Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures Boxes Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 6.3 inch (160 mm)
Width 3.3 inch (83.82 mm)
Depth 1.2 inch (30.48 mm)
Material ABS Plastic ABS ABS
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Operator Interface - Pushbutton Enclosures - 1437MS - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 11.75 inch (298 mm)
Width 10.75 inch (273 mm)
View Details
4 suppliers
Boxes - 001100-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material ABS
Mounting Type Handheld
View Details
2 suppliers
Boxes - 1416Q-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 1
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418A8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 24 inch (610 mm)
View Details
4 suppliers