Hammond Manufacturing Company Inc. Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Racks RB-CW6

Description
Features Available in 2U, 4U and 6U mounting heights. Includes a single pair of 10-32 threaded rack rails that can be positioned in four locations. Three (3) positions in the front, one (1) position in the rear. Starter pack of SCREW1032-10 10-32 rack screws. Removable cover panel for ease of equipment installation. Wall mount for 16" centers can be mounted with equipment positioned vertical or sideways. The rear of the rack includes a cutout for cable entry and lacing points for cable management. Specifications The housing and cover are constructed in 16-gauge steel. Mounting rails are constructed in 12-gauge steel. 60 lbs (27 kg) load rating. Finished in sand textured black powder paint. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America.
Request a Quote Datasheet
Description
Features Available in 2U, 4U and 6U mounting heights. Includes a single pair of 10-32 threaded rack rails that can be positioned in four locations. Three (3) positions in the front, one (1) position in the rear. Starter pack of SCREW1032-10 10-32 rack screws. Removable cover panel for ease of equipment installation. Wall mount for 16" centers can be mounted with equipment positioned vertical or sideways. The rear of the rack includes a cutout for cable entry and lacing points for cable management. Specifications The housing and cover are constructed in 16-gauge steel. Mounting rails are constructed in 12-gauge steel. 60 lbs (27 kg) load rating. Finished in sand textured black powder paint. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Racks - RB-CW6 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Racks
RB-CW6
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Racks RB-CW6
Features Available in 2U, 4U and 6U mounting heights. Includes a single pair of 10-32 threaded rack rails that can be positioned in four locations. Three (3) positions in the front, one (1) position in the rear. Starter pack of SCREW1032-10 10-32 rack screws. Removable cover panel for ease of equipment installation. Wall mount for 16" centers can be mounted with equipment positioned vertical or sideways. The rear of the rack includes a cutout for cable entry and lacing points for cable management. Specifications The housing and cover are constructed in 16-gauge steel. Mounting rails are constructed in 12-gauge steel. 60 lbs (27 kg) load rating. Finished in sand textured black powder paint. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America.

Features

  • Available in 2U, 4U and 6U mounting heights.
  • Includes a single pair of 10-32 threaded rack rails that can be positioned in four locations.
    • Three (3) positions in the front, one (1) position in the rear.
    • Starter pack of SCREW1032-10 10-32 rack screws.
  • Removable cover panel for ease of equipment installation.
  • Wall mount for 16" centers can be mounted with equipment positioned vertical or sideways.
  • The rear of the rack includes a cutout for cable entry and lacing points for cable management.

Specifications

  • The housing and cover are constructed in 16-gauge steel.
  • Mounting rails are constructed in 12-gauge steel.
  • 60 lbs (27 kg) load rating.
  • Finished in sand textured black powder paint.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America.
Supplier's Site
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
RB-CW6
Enclosures Accessories and Hardware RB-CW6
6U COMPACT WALL CABINET

6U COMPACT WALL CABINET

Buy Now
Racks - 164-RB-CW6-ND - DigiKey
Thief River Falls, MN, United States
RACK STEEL 22X19.3X10.5 BLACK

RACK STEEL 22X19.3X10.5 BLACK

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number RB-CW6 RB-CW6 164-RB-CW6-ND
Product Name Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Racks Enclosures Accessories and Hardware Racks
Type Rack Enclosures Junction Box Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets - HWM2412U20BK - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 27.75 inch (705 mm)
Width 24.68 inch (627 mm)
View Details
2 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418L8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Rack Mounting Solutions - Server Racks and Cabinets - Assembled - H13042U42BK - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 73.5 inch (1867 mm)
Width 30 inch (762 mm)
View Details
Rack Mounting Solutions - Server Racks and Cabinets - C2RR197031BK1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 77.31 inch (1964 mm)
Width 23 inch (584 mm)
View Details
3 suppliers