Hammond Manufacturing Company Inc. Boxes, Enclosures, Racks - Rack Accessories RASA22BK3

Description
Win Source Part Number: 1038655-RASA22BK3 Category: Boxes, Enclosures, Racks>Rack Accessories Series: RASA Features: Angled Package: Bulk Accessory Type: Support Brackets For Use With/Related Products: Cabinet Racks Standard Package: 1 Alternative Parts (Cross-Reference): RASA16BK3; RFVS1921BK1; RFUS1921BK1; CSB-1354; CSB-1353; CS-11230-B; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Hammond Manufacturing Other Names: HM768 Base Product Number: RASA22
Request a Quote Datasheet
Description
Win Source Part Number: 1038655-RASA22BK3 Category: Boxes, Enclosures, Racks>Rack Accessories Series: RASA Features: Angled Package: Bulk Accessory Type: Support Brackets For Use With/Related Products: Cabinet Racks Standard Package: 1 Alternative Parts (Cross-Reference): RASA16BK3; RFVS1921BK1; RFUS1921BK1; CSB-1354; CSB-1353; CS-11230-B; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Hammond Manufacturing Other Names: HM768 Base Product Number: RASA22
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Rack Accessories - RASA22BK3 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Rack Accessories
RASA22BK3
Boxes, Enclosures, Racks - Rack Accessories RASA22BK3
Win Source Part Number: 1038655-RASA22BK3 Category: Boxes, Enclosures, Racks>Rack Accessories Series: RASA Features: Angled Package: Bulk Accessory Type: Support Brackets For Use With/Related Products: Cabinet Racks Standard Package: 1 Alternative Parts (Cross-Reference): RASA16BK3; RFVS1921BK1; RFUS1921BK1; CSB-1354; CSB-1353; CS-11230-B; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Hammond Manufacturing Other Names: HM768 Base Product Number: RASA22

Win Source Part Number: 1038655-RASA22BK3
Category: Boxes, Enclosures, Racks>Rack Accessories
Series: RASA
Features: Angled
Package: Bulk
Accessory Type: Support Brackets
For Use With/Related Products: Cabinet Racks
Standard Package: 1
Alternative Parts (Cross-Reference): RASA16BK3; RFVS1921BK1; RFUS1921BK1; CSB-1354; CSB-1353; CS-11230-B;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7326.90.8688
Mfr: Hammond Manufacturing
Other Names: HM768
Base Product Number: RASA22

Buy Now Datasheet
Enclosures Accessories and Hardware - RASA22BK3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
RASA22BK3
Enclosures Accessories and Hardware RASA22BK3
ANGLE BRKT 1.75X1.75X20.95

ANGLE BRKT 1.75X1.75X20.95

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number RASA22BK3 RASA22BK3
Product Name Boxes, Enclosures, Racks - Rack Accessories Enclosures Accessories and Hardware
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 109-415 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2120 - Newark, An Avnet Company
Specs
Length 0.8858 inch (22.5 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details