Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ISL3179EFUZ-T7A ISL3179EFUZ-T7A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875626-ISL3179EFUZ-T 7A Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half RS422, RS485 8-MSOP Package: Reel - TR Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Family Name: ISL3179 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -ISL3179EFUZ-T7A, ISL3179EFUZ-T7ATR, ISL3179EFUZ-T7ACT, ISL3179EFUZ-T7ADKR
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875626-ISL3179EFUZ-T 7A Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half RS422, RS485 8-MSOP Package: Reel - TR Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Family Name: ISL3179 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -ISL3179EFUZ-T7A, ISL3179EFUZ-T7ATR, ISL3179EFUZ-T7ACT, ISL3179EFUZ-T7ADKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISL3179EFUZ-T7A - 875626-ISL3179EFUZ-T7A - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL3179EFUZ-T7A
875626-ISL3179EFUZ-T7A
Interface - Interface - Drivers, Receivers, Transceivers - ISL3179EFUZ-T7A 875626-ISL3179EFUZ-T7A
Manufacturer: Renesas Electronics America Win Source Part Number: 875626-ISL3179EFUZ-T 7A Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half RS422, RS485 8-MSOP Package: Reel - TR Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Family Name: ISL3179 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -ISL3179EFUZ-T7A, ISL3179EFUZ-T7ATR, ISL3179EFUZ-T7ACT, ISL3179EFUZ-T7ADKR

Manufacturer: Renesas Electronics America
Win Source Part Number: 875626-ISL3179EFUZ-T7A
Operating Temperature Range: -40°C ~ 125°C
Features: 1/1 Transceiver Half RS422, RS485 8-MSOP
Package: Reel - TR
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Family Name: ISL3179
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -ISL3179EFUZ-T7A, ISL3179EFUZ-T7ATR, ISL3179EFUZ-T7ACT, ISL3179EFUZ-T7ADKR

Buy Now Datasheet
Drivers, Receivers, Transceivers - ISL3179EFUZ-T7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL3179EFUZ-T7A
Drivers, Receivers, Transceivers ISL3179EFUZ-T7A
1/1 Transceiver Half RS422, RS485 8-MSOP

1/1 Transceiver Half RS422, RS485 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL3179EFUZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL3179EFUZ-T7A
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL3179EFUZ-T7A
IC TRANSCEIVER HALF 1/1 8MSOP

IC TRANSCEIVER HALF 1/1 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 875626-ISL3179EFUZ-T7A ISL3179EFUZ-T7A ISL3179EFUZ-T7A
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL3179EFUZ-T7A Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 2000 to 18000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details