Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ICL3243EIVZ-T ICL3243EIVZ-T

Description
Manufacturer: Intersil Win Source Part Number: 068402-ICL3243EIVZ-T Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-TSSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Medical, Imaging, Video & Vision, Automation & Process Control, Portable Devices, Sensing & Instrumentation
Request a Quote
Description
Manufacturer: Intersil Win Source Part Number: 068402-ICL3243EIVZ-T Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-TSSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Medical, Imaging, Video & Vision, Automation & Process Control, Portable Devices, Sensing & Instrumentation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ICL3243EIVZ-T is a 3-driver, 5-receiver RS-232 transceiver designed for operation within a power supply range of +3V to +5.5V. It meets EIA/TIA-232 and V.28/V.24 specifications, ensuring compatibility with various systems, including 3.3V-only and mixed 3.3V/5.0V systems. The device features ±15kV ESD protection on its I/O pins, making it suitable for applications where reliability against electrical surges is critical. This transceiver supports data rates of up to 250kbps under worst-case load conditions and incorporates an automatic power-down function that reduces standby current to 1µA, enhancing energy efficiency. The ICL3243EIVZ-T is particularly well-suited for battery-powered devices, such as laptops and portable equipment, due to its low power consumption and compact 28-lead TSSOP packaging. It also includes non-inverting always-active receivers for wake-up capability, which can be beneficial in low-power applications.

Datasheet Summary
Powered by GS/AI

The ICL3243EIVZ-T is a 3-driver, 5-receiver RS-232 transceiver designed for operation within a power supply range of +3V to +5.5V. It meets EIA/TIA-232 and V.28/V.24 specifications, ensuring compatibility with various systems, including 3.3V-only and mixed 3.3V/5.0V systems. The device features ±15kV ESD protection on its I/O pins, making it suitable for applications where reliability against electrical surges is critical. This transceiver supports data rates of up to 250kbps under worst-case load conditions and incorporates an automatic power-down function that reduces standby current to 1µA, enhancing energy efficiency. The ICL3243EIVZ-T is particularly well-suited for battery-powered devices, such as laptops and portable equipment, due to its low power consumption and compact 28-lead TSSOP packaging. It also includes non-inverting always-active receivers for wake-up capability, which can be beneficial in low-power applications.

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ICL3243EIVZ-T - 068402-ICL3243EIVZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ICL3243EIVZ-T
068402-ICL3243EIVZ-T
Interface - Interface - Drivers, Receivers, Transceivers - ICL3243EIVZ-T 068402-ICL3243EIVZ-T
Manufacturer: Intersil Win Source Part Number: 068402-ICL3243EIVZ-T Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-TSSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Medical, Imaging, Video & Vision, Automation & Process Control, Portable Devices, Sensing & Instrumentation

Manufacturer: Intersil
Win Source Part Number: 068402-ICL3243EIVZ-T
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in Medical, Imaging, Video & Vision, Automation & Process Control, Portable Devices, Sensing & Instrumentation

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ICL3243EIVZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ICL3243EIVZ-T
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ICL3243EIVZ-T
IC TRANSCEIVER FULL 3/5 28TSSOP

IC TRANSCEIVER FULL 3/5 28TSSOP

Supplier's Site
IC TXRX 3/5 RS232 FULL 28TSSOP - 391-ICL3243EIVZ-T - Utmel Electronic Limited
Hong Kong, China
IC TXRX 3/5 RS232 FULL 28TSSOP
391-ICL3243EIVZ-T
IC TXRX 3/5 RS232 FULL 28TSSOP 391-ICL3243EIVZ-T
IC TXRX 3/5 RS232 FULL 28TSSOP

IC TXRX 3/5 RS232 FULL 28TSSOP

Supplier's Site
Drivers, Receivers, Transceivers - ICL3243EIVZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ICL3243EIVZ-T
Drivers, Receivers, Transceivers ICL3243EIVZ-T
3/5 Transceiver Full RS232 28-TSSOP

3/5 Transceiver Full RS232 28-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers RF Transceivers
Product Number 068402-ICL3243EIVZ-T ICL3243EIVZ-T 391-ICL3243EIVZ-T ICL3243EIVZ-T
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ICL3243EIVZ-T Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers IC TXRX 3/5 RS232 FULL 28TSSOP Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; TSSOP Surface Mount; 28-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 3 to 5.5 volts 5.5 to 3 volts 3.15 volts 3 to 5.5 volts
Data Rate 250 kbps 500 kbps 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details