Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ISL3179EFRZ ISL3179EFRZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921858-ISL3179EFRZ Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half RS422, RS485 10-DFN (3x3) Package: 10-VFDFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: ISL3179 Categories: Integrated Circuits (ICs) Case / Package: 10-DFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921858-ISL3179EFRZ Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half RS422, RS485 10-DFN (3x3) Package: 10-VFDFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: ISL3179 Categories: Integrated Circuits (ICs) Case / Package: 10-DFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISL3179EFRZ - 921858-ISL3179EFRZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL3179EFRZ
921858-ISL3179EFRZ
Interface - Interface - Drivers, Receivers, Transceivers - ISL3179EFRZ 921858-ISL3179EFRZ
Manufacturer: Renesas Electronics America Win Source Part Number: 921858-ISL3179EFRZ Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half RS422, RS485 10-DFN (3x3) Package: 10-VFDFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: ISL3179 Categories: Integrated Circuits (ICs) Case / Package: 10-DFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 921858-ISL3179EFRZ
Operating Temperature Range: -40°C ~ 125°C
Features: 1/1 Transceiver Half RS422, RS485 10-DFN (3x3)
Package: 10-VFDFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: ISL3179
Categories: Integrated Circuits (ICs)
Case / Package: 10-DFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Drivers, Receivers, Transceivers - ISL3179EFRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL3179EFRZ
Drivers, Receivers, Transceivers ISL3179EFRZ
1/1 Transceiver Half RS422, RS485 10-DFN (3x3)

1/1 Transceiver Half RS422, RS485 10-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 921858-ISL3179EFRZ ISL3179EFRZ
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL3179EFRZ Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 10-VFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details