Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ICL3232IVZ-T7A ICL3232IVZ-T7A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920767-ICL3232IVZ-T7 A Operating Temperature Range: -40°C ~ 85°C Features: 2/2 Transceiver Full RS232 16-TSSOP Package: 16-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ICL3232 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICL3232IVZ-T7ACT, ICL3232IVZ-T7ATR, ICL3232IVZ-T7A-ND, ICL3232IVZT7A, -1291-ICL3232IVZ-T7A CT, ICL3232IVZ-T7ADKR
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920767-ICL3232IVZ-T7 A Operating Temperature Range: -40°C ~ 85°C Features: 2/2 Transceiver Full RS232 16-TSSOP Package: 16-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ICL3232 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICL3232IVZ-T7ACT, ICL3232IVZ-T7ATR, ICL3232IVZ-T7A-ND, ICL3232IVZT7A, -1291-ICL3232IVZ-T7A CT, ICL3232IVZ-T7ADKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ICL3232IVZ-T7A - 920767-ICL3232IVZ-T7A - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ICL3232IVZ-T7A
920767-ICL3232IVZ-T7A
Interface - Interface - Drivers, Receivers, Transceivers - ICL3232IVZ-T7A 920767-ICL3232IVZ-T7A
Manufacturer: Renesas Electronics America Win Source Part Number: 920767-ICL3232IVZ-T7 A Operating Temperature Range: -40°C ~ 85°C Features: 2/2 Transceiver Full RS232 16-TSSOP Package: 16-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ICL3232 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICL3232IVZ-T7ACT, ICL3232IVZ-T7ATR, ICL3232IVZ-T7A-ND, ICL3232IVZT7A, -1291-ICL3232IVZ-T7A CT, ICL3232IVZ-T7ADKR

Manufacturer: Renesas Electronics America
Win Source Part Number: 920767-ICL3232IVZ-T7A
Operating Temperature Range: -40°C ~ 85°C
Features: 2/2 Transceiver Full RS232 16-TSSOP
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ICL3232
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICL3232IVZ-T7ACT, ICL3232IVZ-T7ATR, ICL3232IVZ-T7A-ND, ICL3232IVZT7A, -1291-ICL3232IVZ-T7ACT, ICL3232IVZ-T7ADKR

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ICL3232IVZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ICL3232IVZ-T7A
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ICL3232IVZ-T7A
IC TRANSCEIVER FULL 2/2 16TSSOP

IC TRANSCEIVER FULL 2/2 16TSSOP

Supplier's Site
Drivers, Receivers, Transceivers - ICL3232IVZ-T7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ICL3232IVZ-T7A
Drivers, Receivers, Transceivers ICL3232IVZ-T7A
2/2 Transceiver Full RS232 16-TSSOP

2/2 Transceiver Full RS232 16-TSSOP

Buy Now Datasheet
IC TXRX RS232 DUAL ESD 20TSSOP - 391-ICL3232IVZ-T7A - Utmel Electronic Limited
Hong Kong, China
IC TXRX RS232 DUAL ESD 20TSSOP
391-ICL3232IVZ-T7A
IC TXRX RS232 DUAL ESD 20TSSOP 391-ICL3232IVZ-T7A
IC TXRX RS232 DUAL ESD 20TSSOP

IC TXRX RS232 DUAL ESD 20TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category RF Transceivers RF Transceivers RF Transceivers RF Transceivers
Product Number 920767-ICL3232IVZ-T7A ICL3232IVZ-T7A ICL3232IVZ-T7A 391-ICL3232IVZ-T7A
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ICL3232IVZ-T7A Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers IC TXRX RS232 DUAL ESD 20TSSOP
Package Type Surface Mount; Surface Mount Surface Mount; 16-TSSOP (0.173\", 4.40mm Width) Surface Mount; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products