Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ICL3244ECAZ-TS2705 ICL3244ECAZ-TS2705

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 874166-ICL3244ECAZ-T S2705 Operating Temperature Range: 0°C ~ 70°C Features: 3/5 Transceiver Full RS232 28-SSOP Package: Reel - TR Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 874166-ICL3244ECAZ-T S2705 Operating Temperature Range: 0°C ~ 70°C Features: 3/5 Transceiver Full RS232 28-SSOP Package: Reel - TR Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ICL3244ECAZ-TS2705 - 874166-ICL3244ECAZ-TS2705 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ICL3244ECAZ-TS2705
874166-ICL3244ECAZ-TS2705
Interface - Interface - Drivers, Receivers, Transceivers - ICL3244ECAZ-TS2705 874166-ICL3244ECAZ-TS2705
Manufacturer: Renesas Electronics America Win Source Part Number: 874166-ICL3244ECAZ-T S2705 Operating Temperature Range: 0°C ~ 70°C Features: 3/5 Transceiver Full RS232 28-SSOP Package: Reel - TR Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited)

Manufacturer: Renesas Electronics America
Win Source Part Number: 874166-ICL3244ECAZ-TS2705
Operating Temperature Range: 0°C ~ 70°C
Features: 3/5 Transceiver Full RS232 28-SSOP
Package: Reel - TR
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-SSOP
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)

Buy Now
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ICL3244ECAZ-TS2705 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ICL3244ECAZ-TS2705
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ICL3244ECAZ-TS2705
IC TRANSCEIVER FULL 3/5 28SSOP

IC TRANSCEIVER FULL 3/5 28SSOP

Supplier's Site
Drivers, Receivers, Transceivers - ICL3244ECAZ-TS2705 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ICL3244ECAZ-TS2705
Drivers, Receivers, Transceivers ICL3244ECAZ-TS2705
3/5 Transceiver Full RS232 28-SSOP

3/5 Transceiver Full RS232 28-SSOP

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 874166-ICL3244ECAZ-TS2705 ICL3244ECAZ-TS2705 ICL3244ECAZ-TS2705
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ICL3244ECAZ-TS2705 Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 28-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details