Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 808458-ICL3232IAZ-T
Packaging: Reel
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 250kbps
Part Status: Obsolete (End Of Life)
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-SSOP (0.209", 5.30mm Width)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 5.5V
Part Number Series: ICL3232
IC TRANSCEIVER FULL 2/2 16SSOP
2/2 Transceiver Full RS232 16-SSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 808458-ICL3232IAZ-T | ICL3232IAZ-T | ICL3232IAZ-T |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - ICL3232IAZ-T | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount | Surface Mount; 16-SSOP (0.209\", 5.30mm Width) |