Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ISL3173EIUZ ISL3173EIUZ

Description
Manufacturer: Intersil Win Source Part Number: 017921-ISL3173EIUZ Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 15mV Data Rate: 500kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 98
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 017921-ISL3173EIUZ Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 15mV Data Rate: 500kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 98
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISL3173EIUZ - 017921-ISL3173EIUZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL3173EIUZ
017921-ISL3173EIUZ
Interface - Interface - Drivers, Receivers, Transceivers - ISL3173EIUZ 017921-ISL3173EIUZ
Manufacturer: Intersil Win Source Part Number: 017921-ISL3173EIUZ Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 15mV Data Rate: 500kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 98

Manufacturer: Intersil
Win Source Part Number: 017921-ISL3173EIUZ
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 15mV
Data Rate: 500kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 98

Buy Now Datasheet
Drivers, Receivers, Transceivers - ISL3173EIUZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL3173EIUZ
Drivers, Receivers, Transceivers ISL3173EIUZ
1/1 Transceiver Full RS422, RS485 10-MSOP

1/1 Transceiver Full RS422, RS485 10-MSOP

Buy Now Datasheet
IC TXRX RS422/485 500KBPS 10MSOP - 391-ISL3173EIUZ - Utmel Electronic Limited
Hong Kong, China
IC TXRX RS422/485 500KBPS 10MSOP
391-ISL3173EIUZ
IC TXRX RS422/485 500KBPS 10MSOP 391-ISL3173EIUZ
IC TXRX RS422/485 500KBPS 10MSOP

IC TXRX RS422/485 500KBPS 10MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 017921-ISL3173EIUZ ISL3173EIUZ 391-ISL3173EIUZ
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL3173EIUZ Drivers, Receivers, Transceivers IC TXRX RS422/485 500KBPS 10MSOP
Package Type Surface Mount; SMD (SMT) Surface Mount; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) Surface Mount; MSOP
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVC162245PAG - 908079-74ALVC162245PAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details