Manufacturer: Renesas Electronics America
Win Source Part Number: 875621-ISL3171EIBZ-T
Operating Temperature Range: -40°C ~ 85°C
Features: 1/1 Transceiver Full RS422, RS485 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL3171
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: , ISL3171EIBZ-T-ND, 20-ISL3171EIBZ-TCT, 20-ISL3171EIBZ-TDKR,
IC TRANSCEIVER FULL 1/1 8SOIC
1/1 Transceiver Full RS422, RS485 8-SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 875621-ISL3171EIBZ-T | ISL3171EIBZ-T | ISL3171EIBZ-T |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - ISL3171EIBZ-T | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; Surface Mount | Surface Mount; 8-SOIC (0.154\", 3.90mm Width) |