Manufacturer: Renesas Electronics America
Win Source Part Number: 920764-ICL3232EIV-20
Operating Temperature Range: -40°C ~ 85°C
Features: 2/2 Transceiver Full RS232 20-TSSOP
Package: Reel - TR
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICL3232E
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC TRANSCEIVER FULL 2/2 20TSSOP
2/2 Transceiver Full RS232 20-TSSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 920764-ICL3232EIV-20T | ICL3232EIV-20T | ICL3232EIV-20T |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - ICL3232EIV-20T | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; Surface Mount | Surface Mount; 20-TSSOP (0.173\", 4.40mm Width) |