Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ISL3173EIBZ-T ISL3173EIBZ-T

Description
Manufacturer: Intersil Win Source Part Number: 1048342-ISL3173EIBZ- T Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 15mV Data Rate: 500kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 1048342-ISL3173EIBZ- T Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 15mV Data Rate: 500kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISL3173EIBZ-T - 1048342-ISL3173EIBZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL3173EIBZ-T
1048342-ISL3173EIBZ-T
Interface - Interface - Drivers, Receivers, Transceivers - ISL3173EIBZ-T 1048342-ISL3173EIBZ-T
Manufacturer: Intersil Win Source Part Number: 1048342-ISL3173EIBZ- T Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 15mV Data Rate: 500kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Intersil
Win Source Part Number: 1048342-ISL3173EIBZ-T
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 15mV
Data Rate: 500kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL3173EIBZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL3173EIBZ-T
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL3173EIBZ-T
IC TRANSCEIVER FULL 1/1 14SOIC

IC TRANSCEIVER FULL 1/1 14SOIC

Supplier's Site
Drivers, Receivers, Transceivers - ISL3173EIBZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL3173EIBZ-T
Drivers, Receivers, Transceivers ISL3173EIBZ-T
1/1 Transceiver Full RS422, RS485 14-SOIC

1/1 Transceiver Full RS422, RS485 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1048342-ISL3173EIBZ-T ISL3173EIBZ-T ISL3173EIBZ-T
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL3173EIBZ-T Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details