Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ICL3244CA

Description
Line Transceiver, 3 Func, 3 Driver, 5 Rcvr, CMOS, PDSO28
Request a Quote
Description
Line Transceiver, 3 Func, 3 Driver, 5 Rcvr, CMOS, PDSO28
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ICL3244CA is a 3-driver, 5-receiver RS-232 transceiver designed for low-power applications, operating within a voltage range of +3V to +5.5V. It meets EIA/TIA-232 and V.28/V.24 specifications, ensuring compatibility with various systems, including 3.3V and 5.0V environments. The device supports data rates up to 250kbps and features an enhanced automatic powerdown function, which reduces standby current to 1µA after 30 seconds of inactivity. This transceiver is suitable for use in portable devices such as laptops, notebooks, and PDAs, where space and power efficiency are critical. The ICL3244CA is packaged in a 28-lead SSOP format, making it compact for integration into space-constrained designs.

Datasheet Summary
Powered by GS/AI

The ICL3244CA is a 3-driver, 5-receiver RS-232 transceiver designed for low-power applications, operating within a voltage range of +3V to +5.5V. It meets EIA/TIA-232 and V.28/V.24 specifications, ensuring compatibility with various systems, including 3.3V and 5.0V environments. The device supports data rates up to 250kbps and features an enhanced automatic powerdown function, which reduces standby current to 1µA after 30 seconds of inactivity. This transceiver is suitable for use in portable devices such as laptops, notebooks, and PDAs, where space and power efficiency are critical. The ICL3244CA is packaged in a 28-lead SSOP format, making it compact for integration into space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
 - ICL3244CA - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 3 Func, 3 Driver, 5 Rcvr, CMOS, PDSO28

Line Transceiver, 3 Func, 3 Driver, 5 Rcvr, CMOS, PDSO28

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ICL3244CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ICL3244CA
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ICL3244CA
IC TRANSCEIVER FULL 3/5 28SSOP

IC TRANSCEIVER FULL 3/5 28SSOP

Supplier's Site
Drivers, Receivers, Transceivers - ICL3244CA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ICL3244CA
Drivers, Receivers, Transceivers ICL3244CA
3/5 Transceiver Full RS232 28-SSOP

3/5 Transceiver Full RS232 28-SSOP

Buy Now Datasheet
Drivers, Receivers, Transceivers - ICL3244CA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ICL3244CA
Drivers, Receivers, Transceivers ICL3244CA
3/5 Transceiver Full RS232 28-SSOP

3/5 Transceiver Full RS232 28-SSOP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number ICL3244CA ICL3244CA ICL3244CA
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 28-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC16652DLR - 908026-74AC16652DLR - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details