Manufacturer: Renesas Electronics America
Win Source Part Number: 920768-ICL3237ECA
Operating Temperature Range: 0°C ~ 70°C
Features: 5/3 Transceiver Full RS232 28-SSOP
Package: Tube
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICL3237E
Categories: Integrated Circuits (ICs)
Case / Package: 28-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 47
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC TRANSCEIVER FULL 5/3 28SSOP
5/3 Transceiver Full RS232 28-SSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 920768-ICL3237ECA | ICL3237ECA | ICL3237ECA |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - ICL3237ECA | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; Surface Mount | Surface Mount; 28-SSOP (0.209\", 5.30mm Width) |