Renesas Electronics Corporation Drivers, Receivers, Transceivers ISL3153EIBZ

Description
1/1 Transceiver Full RS422, RS485 14-SOIC
Description
1/1 Transceiver Full RS422, RS485 14-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL3153EIBZ is a full duplex RS-485/RS-422 transceiver designed for balanced communication, featuring ±16.5kV ESD protection on its I/O bus pins. It operates with a 5V power supply and supports high data rates of up to 20 Mbps. The device offers a minimum differential output voltage (VOD) of 2.4V when driving a 54Ω load, enhancing noise immunity and allowing for the connection of up to eight 120Ω terminations in star topologies. This transceiver presents a true 1/8 unit load to the RS-485 bus, enabling the connection of up to 256 devices without the need for repeaters. The receiver inputs are designed with a full fail-safe feature, ensuring a logic high output under conditions such as floating or shorted inputs. Additionally, the ISL3153EIBZ includes hot plug circuitry, allowing the transmitter and receiver outputs to remain in a three-state condition during power transitions. With low quiescent supply current of 600µA and ultra-low shutdown current of 70nA, this device is suitable for applications requiring efficient power management, such as utility meters, factory automation, and security camera networks. The ISL3153EIBZ is available in a 14-lead SOIC package and operates within a temperature range of -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The ISL3153EIBZ is a full duplex RS-485/RS-422 transceiver designed for balanced communication, featuring ±16.5kV ESD protection on its I/O bus pins. It operates with a 5V power supply and supports high data rates of up to 20 Mbps. The device offers a minimum differential output voltage (VOD) of 2.4V when driving a 54Ω load, enhancing noise immunity and allowing for the connection of up to eight 120Ω terminations in star topologies. This transceiver presents a true 1/8 unit load to the RS-485 bus, enabling the connection of up to 256 devices without the need for repeaters. The receiver inputs are designed with a full fail-safe feature, ensuring a logic high output under conditions such as floating or shorted inputs. Additionally, the ISL3153EIBZ includes hot plug circuitry, allowing the transmitter and receiver outputs to remain in a three-state condition during power transitions. With low quiescent supply current of 600µA and ultra-low shutdown current of 70nA, this device is suitable for applications requiring efficient power management, such as utility meters, factory automation, and security camera networks. The ISL3153EIBZ is available in a 14-lead SOIC package and operates within a temperature range of -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Drivers, Receivers, Transceivers - ISL3153EIBZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL3153EIBZ
Drivers, Receivers, Transceivers ISL3153EIBZ
1/1 Transceiver Full RS422, RS485 14-SOIC

1/1 Transceiver Full RS422, RS485 14-SOIC

Buy Now Datasheet
Drivers, Receivers, Transceivers - ISL3153EIBZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL3153EIBZ
Drivers, Receivers, Transceivers ISL3153EIBZ
1/1 Transceiver Full RS422, RS485 14-SOIC

1/1 Transceiver Full RS422, RS485 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL3153EIBZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL3153EIBZ
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL3153EIBZ
IC TRANSCEIVER FULL 1/1 14SOIC

IC TRANSCEIVER FULL 1/1 14SOIC

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number ISL3153EIBZ ISL3153EIBZ
Product Name Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details