ISL31475E - Fault Protected, Extended Common Mode Range, RS-485/RS-422 Transceivers
Win Source Part Number: 1065865-ISL31475EIBZ
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 25 mV
Data Rate: 1Mbps
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ISL31475EIBZT7A,-ISL
Base Product Number: ISL31475
Product Status: Last Time Buy
IC TRANSCEIVER HALF 1/1 8SOIC
1/1 Transceiver Half RS422, RS485 8-SOIC
| Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | ISL31475EIBZ-T7A | 1065865-ISL31475EIBZ-T7A | ISL31475EIBZ-T7A | ISL31475EIBZ-T7A |
| Product Name | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers | |
| Package Type | Surface Mount | Surface Mount; SMD (SMT) | Surface Mount; 8-SOIC (0.154\", 3.90mm Width) |