Manufacturer: Intersil
Win Source Part Number: 017113-ICL3243ECVZ
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Computers & Computer Peripherals
Line Transceiver, 3 Func, 3 Driver, 5 Rcvr, CMOS, PDSO28
IC TRANSCEIVER FULL 3/5 28TSSOP
IC TRANSCEIVER FULL 3/5 28TSSOP
3/5 Transceiver Full RS232 28-TSSOP
| Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 017113-ICL3243ECVZ | ICL3243ECVZ | ICL3243ECVZ | 668-ICL3243ECVZ | ICL3243ECVZ |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - ICL3243ECVZ | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | IC TRANSCEIVER FULL 3/5 28TSSOP | Drivers, Receivers, Transceivers | |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | Surface Mount; 28-TSSOP (0.173\", 4.40mm Width) | |
| Operating Temperature | 0.0 to 70.0 C (32.0 to 158.0 F) | 0.0 to 70.0 C (32.0 to 158.0 F) | 0.0 C (32.0 F) | 0.0 to 70.0 C (32.0 to 158.0 F) | |
| Supply Voltage | 3 to 5.5 volts | 5.5 to 3 volts | 3.3 volts | 3 to 5.5 volts |