Manufacturer: Intersil
Win Source Part Number: 1044548-ICL3245ECA-T
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Line Transceiver, 3 Func, 3 Driver, 5 Rcvr, CMOS, PDSO28
3/5 Transceiver Full RS232 28-SSOP
3/5 Transceiver Full RS232 28-SSOP
IC TRANSCEIVER FULL 3/5 28SSOP
| Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 1044548-ICL3245ECA-T | ICL3245ECA-T | ICL3245ECA-T | ICL3245ECA-T |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - ICL3245ECA-T | Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount | Surface Mount; 28-SSOP (0.209\", 5.30mm Width) |