Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ISL3177EIUZ ISL3177EIUZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189626-ISL3177EIUZ Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 15mV Data Rate: 20Mbps Categories: Integrated Circuits Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-TSSOP, 8-MSOP Alternative Parts (Cross-Reference): LTC2851IMS8#TRPBF; ISL3171EIUZ-T; ISL3177EIUZ-T; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: ISL3177E Manufacturer Pack Quantity: 98 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189626-ISL3177EIUZ Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 15mV Data Rate: 20Mbps Categories: Integrated Circuits Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-TSSOP, 8-MSOP Alternative Parts (Cross-Reference): LTC2851IMS8#TRPBF; ISL3171EIUZ-T; ISL3177EIUZ-T; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: ISL3177E Manufacturer Pack Quantity: 98 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISL3177EIUZ - 1189626-ISL3177EIUZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL3177EIUZ
1189626-ISL3177EIUZ
Interface - Interface - Drivers, Receivers, Transceivers - ISL3177EIUZ 1189626-ISL3177EIUZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189626-ISL3177EIUZ Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 15mV Data Rate: 20Mbps Categories: Integrated Circuits Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-TSSOP, 8-MSOP Alternative Parts (Cross-Reference): LTC2851IMS8#TRPBF; ISL3171EIUZ-T; ISL3177EIUZ-T; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: ISL3177E Manufacturer Pack Quantity: 98 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189626-ISL3177EIUZ
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 15mV
Data Rate: 20Mbps
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-TSSOP, 8-MSOP
Alternative Parts (Cross-Reference): LTC2851IMS8#TRPBF; ISL3171EIUZ-T; ISL3177EIUZ-T;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: ISL3177E
Manufacturer Pack Quantity: 98
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL3177EIUZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL3177EIUZ
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL3177EIUZ
IC TRANSCEIVER FULL 1/1 8MSOP

IC TRANSCEIVER FULL 1/1 8MSOP

Supplier's Site
Drivers, Receivers, Transceivers - ISL3177EIUZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL3177EIUZ
Drivers, Receivers, Transceivers ISL3177EIUZ
1/1 Transceiver Full RS422, RS485 8-MSOP

1/1 Transceiver Full RS422, RS485 8-MSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1189626-ISL3177EIUZ ISL3177EIUZ ISL3177EIUZ
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL3177EIUZ Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Applications Military / Defense
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details