Renesas Electronics Corporation Drivers, Receivers, Transceivers ISL31475EIBZ-T

Description
1/1 Transceiver Half RS422, RS485 8-SOIC
Description
1/1 Transceiver Half RS422, RS485 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL31475EIBZ-T is a fault-protected, half-duplex RS-485/RS-422 transceiver designed for robust communication in challenging environments. It features overvoltage protection on the bus pins up to ±60V and can operate with common-mode voltages of ±15V, exceeding standard RS-485 requirements. The device supports data rates from 250kbps to 1Mbps and has a low quiescent supply current of 2.3mA, making it suitable for power-sensitive applications. The transceiver includes a full fail-safe design for the receiver inputs, ensuring a logic high output under various fault conditions, such as floating or shorted inputs. It also provides high output drive levels, facilitating the design of opto-coupled isolated interfaces. The ISL31475EIBZ-T is packaged in an 8-lead SOIC and is RoHS compliant, making it a viable choice for applications in utility meters, industrial control networks, and building automation systems.

Datasheet Summary
Powered by GS/AI

The ISL31475EIBZ-T is a fault-protected, half-duplex RS-485/RS-422 transceiver designed for robust communication in challenging environments. It features overvoltage protection on the bus pins up to ±60V and can operate with common-mode voltages of ±15V, exceeding standard RS-485 requirements. The device supports data rates from 250kbps to 1Mbps and has a low quiescent supply current of 2.3mA, making it suitable for power-sensitive applications. The transceiver includes a full fail-safe design for the receiver inputs, ensuring a logic high output under various fault conditions, such as floating or shorted inputs. It also provides high output drive levels, facilitating the design of opto-coupled isolated interfaces. The ISL31475EIBZ-T is packaged in an 8-lead SOIC and is RoHS compliant, making it a viable choice for applications in utility meters, industrial control networks, and building automation systems.

Suppliers

Company
Product
Description
Supplier Links
Drivers, Receivers, Transceivers - ISL31475EIBZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL31475EIBZ-T
Drivers, Receivers, Transceivers ISL31475EIBZ-T
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL31475EIBZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL31475EIBZ-T
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL31475EIBZ-T
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number ISL31475EIBZ-T ISL31475EIBZ-T
Product Name Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details