Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ICL3237CAZ ICL3237CAZ

Description
Manufacturer: Intersil Win Source Part Number: 017110-ICL3237CAZ Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 47
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 017110-ICL3237CAZ Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 47
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ICL3237CAZ - 017110-ICL3237CAZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ICL3237CAZ
017110-ICL3237CAZ
Interface - Interface - Drivers, Receivers, Transceivers - ICL3237CAZ 017110-ICL3237CAZ
Manufacturer: Intersil Win Source Part Number: 017110-ICL3237CAZ Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 47

Manufacturer: Intersil
Win Source Part Number: 017110-ICL3237CAZ
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 5/3
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 47

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ICL3237CAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ICL3237CAZ
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ICL3237CAZ
IC TRANSCEIVER FULL 5/3 28SSOP

IC TRANSCEIVER FULL 5/3 28SSOP

Supplier's Site
Drivers, Receivers, Transceivers - ICL3237CAZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ICL3237CAZ
Drivers, Receivers, Transceivers ICL3237CAZ
5/3 Transceiver Full RS232 28-SSOP

5/3 Transceiver Full RS232 28-SSOP

Buy Now
IC TXRX 5/3 RS232 FULL 28SSOP - 391-ICL3237CAZ - Utmel Electronic Limited
Hong Kong, China
IC TXRX 5/3 RS232 FULL 28SSOP
391-ICL3237CAZ
IC TXRX 5/3 RS232 FULL 28SSOP 391-ICL3237CAZ
IC TXRX 5/3 RS232 FULL 28SSOP

IC TXRX 5/3 RS232 FULL 28SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category RF Transceivers RF Transceivers RF Transceivers RF Transceivers
Product Number 017110-ICL3237CAZ ICL3237CAZ ICL3237CAZ 391-ICL3237CAZ
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ICL3237CAZ Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers IC TXRX 5/3 RS232 FULL 28SSOP
Package Type Surface Mount; SMD (SMT) Surface Mount; 28-SSOP (0.209\", 5.30mm Width) Surface Mount; SSOP
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 to 70.0 C (32.0 to 158.0 F)
Supply Voltage 3 to 5.5 volts 5.5 to 3 volts 3 to 5.5 volts 3.3 volts
Data Rate 1000 kbps 1000 kbps 1700 kbps
Unlock Full Specs
to access all available technical data

Similar Products