Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ICL3243CAZ-T ICL3243CAZ-T

Description
Manufacturer: Intersil Win Source Part Number: 139337-ICL3243CAZ-T Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 139337-ICL3243CAZ-T Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ICL3243CAZ-T - 139337-ICL3243CAZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ICL3243CAZ-T
139337-ICL3243CAZ-T
Interface - Interface - Drivers, Receivers, Transceivers - ICL3243CAZ-T 139337-ICL3243CAZ-T
Manufacturer: Intersil Win Source Part Number: 139337-ICL3243CAZ-T Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Intersil
Win Source Part Number: 139337-ICL3243CAZ-T
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Drivers, Receivers, Transceivers - ICL3243CAZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ICL3243CAZ-T
Drivers, Receivers, Transceivers ICL3243CAZ-T
3/5 Transceiver Full RS232 28-SSOP

3/5 Transceiver Full RS232 28-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ICL3243CAZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ICL3243CAZ-T
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ICL3243CAZ-T
IC TRANSCEIVER FULL 3/5 28SSOP

IC TRANSCEIVER FULL 3/5 28SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 139337-ICL3243CAZ-T ICL3243CAZ-T ICL3243CAZ-T
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ICL3243CAZ-T Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 28-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM207EARSZ-REEL - 860120-ADM207EARSZ-REEL - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details