Manufacturer: Renesas Electronics America
Win Source Part Number: 920776-ICL3245IV
Operating Temperature Range: -40°C ~ 85°C
Features: 3/5 Transceiver Full RS232 28-TSSOP
Package: Tube
Package: 28-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICL3245
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Line Transceiver, 3 Func, 3 Driver, 5 Rcvr, CMOS, PDSO28
3/5 Transceiver Full RS232 28-TSSOP
3/5 Transceiver Full RS232 28-TSSOP
IC TRANSCEIVER FULL 3/5 28TSSOP
| Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 920776-ICL3245IV | ICL3245IV | ICL3245IV | ICL3245IV |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - ICL3245IV | Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | |
| Package Type | Surface Mount; Surface Mount | Surface Mount | Surface Mount; 28-TSSOP (0.173\", 4.40mm Width) |