Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ICL3244ECAZ ICL3244ECAZ

Description
Line Transceiver, 3 Func, 3 Driver, 5 Rcvr, CMOS, PDSO28
Request a Quote Datasheet
Description
Line Transceiver, 3 Func, 3 Driver, 5 Rcvr, CMOS, PDSO28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ICL3244ECAZ - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 3 Func, 3 Driver, 5 Rcvr, CMOS, PDSO28

Line Transceiver, 3 Func, 3 Driver, 5 Rcvr, CMOS, PDSO28

Supplier's Site Datasheet
 - ICL3244ECAZ - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 3 Func, 3 Driver, 5 Rcvr, CMOS, PDSO28

Line Transceiver, 3 Func, 3 Driver, 5 Rcvr, CMOS, PDSO28

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - ICL3244ECAZ - 137638-ICL3244ECAZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ICL3244ECAZ
137638-ICL3244ECAZ
Interface - Interface - Drivers, Receivers, Transceivers - ICL3244ECAZ 137638-ICL3244ECAZ
Manufacturer: Intersil Win Source Part Number: 137638-ICL3244ECAZ Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 137638-ICL3244ECAZ
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC TXRX 3/5 RS232 FULL 28SSOP - 391-ICL3244ECAZ - Utmel Electronic Limited
Hong Kong, China
IC TXRX 3/5 RS232 FULL 28SSOP
391-ICL3244ECAZ
IC TXRX 3/5 RS232 FULL 28SSOP 391-ICL3244ECAZ
IC TXRX 3/5 RS232 FULL 28SSOP

IC TXRX 3/5 RS232 FULL 28SSOP

Supplier's Site
Drivers, Receivers, Transceivers - ICL3244ECAZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ICL3244ECAZ
Drivers, Receivers, Transceivers ICL3244ECAZ
3/5 Transceiver Full RS232 28-SSOP

3/5 Transceiver Full RS232 28-SSOP

Buy Now Datasheet
Drivers, Receivers, Transceivers - ICL3244ECAZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ICL3244ECAZ
Drivers, Receivers, Transceivers ICL3244ECAZ
3/5 Transceiver Full RS232 28-SSOP

3/5 Transceiver Full RS232 28-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ICL3244ECAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ICL3244ECAZ
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ICL3244ECAZ
IC TRANSCEIVER FULL 3/5 28SSOP

IC TRANSCEIVER FULL 3/5 28SSOP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers RF Transceivers RF Transceivers
Product Number ICL3244ECAZ 137638-ICL3244ECAZ 391-ICL3244ECAZ ICL3244ECAZ ICL3244ECAZ
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ICL3244ECAZ IC TXRX 3/5 RS232 FULL 28SSOP Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; SMD (SMT) Surface Mount; SSOP Surface Mount; 28-SSOP (0.209\", 5.30mm Width)
Features RoHS RoHS RoHS
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 to 70.0 C (32.0 to 158.0 F)
Supply Voltage 3 to 5.5 volts 3.3 volts 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products