Manufacturer: Intersil
Win Source Part Number: 1044514-ICL3232EIBNZ
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): ADM3202ARNZ-REEL; ICL3232IBN-T; ICL3232CBNZ;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC TXRX 2/2 FULL RS232 16SOIC
IC TRANSCEIVER FULL 2/2 16SOIC
2/2 Transceiver Full RS232 16-SOIC
| Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 1044514-ICL3232EIBNZ | 391-ICL3232EIBNZ | ICL3232EIBNZ | ICL3232EIBNZ |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - ICL3232EIBNZ | IC TXRX 2/2 FULL RS232 16SOIC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; SOIC | Surface Mount; 16-SOIC (0.154\", 3.90mm Width) | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Supply Voltage | 3 to 5.5 volts | 3.15 volts | 5.5 to 3 volts | 3 to 5.5 volts |