Electric Imp RF Transceiver Modules - IMP002-S-US-TR IMP002-S-US-TR

Description
Manufacturer: Electric Imp Inc. Win Source Part Number: 874562-IMP002-S-US-T R Operating Temperature Range: -20°C ~ 55°C Features: WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Trace Surface Mount Package: Reel - TR Package: 35-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A991B Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: 1413-1001-ND, 1413-1001-6, 1413-1001, 1413-1001-2, 1413-1001-1, Q9044389
Request a Quote Datasheet
Description
Manufacturer: Electric Imp Inc. Win Source Part Number: 874562-IMP002-S-US-T R Operating Temperature Range: -20°C ~ 55°C Features: WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Trace Surface Mount Package: Reel - TR Package: 35-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A991B Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: 1413-1001-ND, 1413-1001-6, 1413-1001, 1413-1001-2, 1413-1001-1, Q9044389
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - IMP002-S-US-TR - 874562-IMP002-S-US-TR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - IMP002-S-US-TR
874562-IMP002-S-US-TR
RF Transceiver Modules - IMP002-S-US-TR 874562-IMP002-S-US-TR
Manufacturer: Electric Imp Inc. Win Source Part Number: 874562-IMP002-S-US-T R Operating Temperature Range: -20°C ~ 55°C Features: WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Trace Surface Mount Package: Reel - TR Package: 35-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A991B Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: 1413-1001-ND, 1413-1001-6, 1413-1001, 1413-1001-2, 1413-1001-1, Q9044389

Manufacturer: Electric Imp Inc.
Win Source Part Number: 874562-IMP002-S-US-TR
Operating Temperature Range: -20°C ~ 55°C
Features: WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Package: Reel - TR
Package: 35-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: 5A991B
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Other Part Number: 1413-1001-ND, 1413-1001-6, 1413-1001, 1413-1001-2, 1413-1001-1, Q9044389

Buy Now Datasheet
RF Transceiver Modules and Modems - 1413-1001-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1413-1001-2-ND
RF Transceiver Modules and Modems 1413-1001-2-ND
WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Trace Surface Mount

WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Trace Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - IMP002-S-US-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
IMP002-S-US-TR
RF Transceiver Modules and Modems IMP002-S-US-TR
WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Trace Surface Mount

WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Trace Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - IMP002-S-US-TR - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Transceiver Modules and Modems
IMP002-S-US-TR
RF and Wireless - RF Transceiver Modules and Modems IMP002-S-US-TR
RF TXRX MOD WIFI TRACE ANT SMD

RF TXRX MOD WIFI TRACE ANT SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 874562-IMP002-S-US-TR 1413-1001-2-ND IMP002-S-US-TR IMP002-S-US-TR
Product Name RF Transceiver Modules - IMP002-S-US-TR RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -20.0 to 55.0 C (-4.0 to 131.0 F) -20.0 to 55.0 C (-4.0 to 131.0 F) -20.0 to 55.0 C (-4.0 to 131.0 F) -20.0 to 55.0 C (-4.0 to 131.0 F)
Package Type Surface Mount; Surface Mount Surface Mount; 35-SMD Module Surface Mount; 35-SMD Module
Operating Frequency 2400 MHz 2400 MHz 2400 MHz
Sensitivity -97 dBm -97 dBm -97 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1942926 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; ASK
Features RoHS
Interface Type 2-wire
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 881-1308-ND - DigiKey
Specs
Device Type Rec-Trans
Applications General Purpose
Operating Frequency 700 to 1900 MHz
View Details
RF Power Amplifier Module - KMA1040 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details