Manufacturer: Renesas Electronics America
Win Source Part Number: 875612-ISL31478EIBZ-
Operating Temperature Range: -40°C ~ 85°C
Features: 1/1 Transceiver Half RS422, RS485 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: ISL31478
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS, PDSO8
1/1 Transceiver Half RS422, RS485 8-SOIC
IC TRANSCEIVER HALF 1/1 8SOIC
| Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 875612-ISL31478EIBZ-T | ISL31478EIBZ-T | ISL31478EIBZ-T | ISL31478EIBZ-T |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - ISL31478EIBZ-T | Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | |
| Package Type | Surface Mount; Surface Mount | Surface Mount | Surface Mount; 8-SOIC (0.154\", 3.90mm Width) |