Renesas Electronics Corporation Drivers, Receivers, Transceivers ICL3238EIAZ

Description
5/3 Transceiver Full RS232 28-SSOP
Description
5/3 Transceiver Full RS232 28-SSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The ICL3238EIAZ is a ±15kV ESD protected RS-232 transceiver designed for operation within a power supply range of +3V to +5.5V. It features a low supply current of 10nA in powerdown mode and supports data rates up to 250kbps, making it suitable for battery-powered and portable applications. The device includes five drivers and three receivers, optimized for DCE applications, and offers enhanced automatic powerdown functionality that activates after 30 seconds of inactivity. It is pin-compatible with MAX3238E, MAX3238, and SP3238E, and meets EIA/TIA-232 and V.28/V.24 specifications even at a supply voltage of 3V. The ICL3238EIAZ is packaged in a 28-lead SSOP, ensuring a compact footprint for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The ICL3238EIAZ is a ±15kV ESD protected RS-232 transceiver designed for operation within a power supply range of +3V to +5.5V. It features a low supply current of 10nA in powerdown mode and supports data rates up to 250kbps, making it suitable for battery-powered and portable applications. The device includes five drivers and three receivers, optimized for DCE applications, and offers enhanced automatic powerdown functionality that activates after 30 seconds of inactivity. It is pin-compatible with MAX3238E, MAX3238, and SP3238E, and meets EIA/TIA-232 and V.28/V.24 specifications even at a supply voltage of 3V. The ICL3238EIAZ is packaged in a 28-lead SSOP, ensuring a compact footprint for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Drivers, Receivers, Transceivers - ICL3238EIAZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ICL3238EIAZ
Drivers, Receivers, Transceivers ICL3238EIAZ
5/3 Transceiver Full RS232 28-SSOP

5/3 Transceiver Full RS232 28-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ICL3238EIAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ICL3238EIAZ
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ICL3238EIAZ
IC TRANSCEIVER FULL 5/3 28SSOP

IC TRANSCEIVER FULL 5/3 28SSOP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number ICL3238EIAZ ICL3238EIAZ
Product Name Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; 28-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ISL83075EIUZA - 875806-ISL83075EIUZA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details