Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ISL3158EIUZ-T ISL3158EIUZ-T

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 849136-ISL3158EIUZ-T Features: 1/1 Transceiver Half RS422, RS485 8-MSOP Package: Reel - TR Family Name: ISL3158 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: , 20-ISL3158EIUZ-TTR, 20-ISL3158EIUZ-TDKR, 20-ISL3158EIUZ-TCT, ISL3158EIUZ-T-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 849136-ISL3158EIUZ-T Features: 1/1 Transceiver Half RS422, RS485 8-MSOP Package: Reel - TR Family Name: ISL3158 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: , 20-ISL3158EIUZ-TTR, 20-ISL3158EIUZ-TDKR, 20-ISL3158EIUZ-TCT, ISL3158EIUZ-T-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISL3158EIUZ-T - 849136-ISL3158EIUZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL3158EIUZ-T
849136-ISL3158EIUZ-T
Interface - Interface - Drivers, Receivers, Transceivers - ISL3158EIUZ-T 849136-ISL3158EIUZ-T
Manufacturer: Renesas Electronics America Win Source Part Number: 849136-ISL3158EIUZ-T Features: 1/1 Transceiver Half RS422, RS485 8-MSOP Package: Reel - TR Family Name: ISL3158 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: , 20-ISL3158EIUZ-TTR, 20-ISL3158EIUZ-TDKR, 20-ISL3158EIUZ-TCT, ISL3158EIUZ-T-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 849136-ISL3158EIUZ-T
Features: 1/1 Transceiver Half RS422, RS485 8-MSOP
Package: Reel - TR
Family Name: ISL3158
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: , 20-ISL3158EIUZ-TTR, 20-ISL3158EIUZ-TDKR, 20-ISL3158EIUZ-TCT, ISL3158EIUZ-T-ND

Buy Now Datasheet
Drivers, Receivers, Transceivers - ISL3158EIUZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL3158EIUZ-T
Drivers, Receivers, Transceivers ISL3158EIUZ-T
1/1 Transceiver Half RS422, RS485 8-MSOP

1/1 Transceiver Half RS422, RS485 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL3158EIUZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL3158EIUZ-T
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL3158EIUZ-T
IC TRANSCEIVER HALF 1/1 8MSOP

IC TRANSCEIVER HALF 1/1 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 849136-ISL3158EIUZ-T ISL3158EIUZ-T ISL3158EIUZ-T
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL3158EIUZ-T Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 2000 to 18000 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details