Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ISL3177EIBZ-T ISL3177EIBZ-T

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 848701-ISL3177EIBZ-T Features: 1/1 Transceiver Full RS422, RS485 8-SOIC Package: Reel - TR Family Name: ISL3177 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISL3177EIBZ-T-ND, , 20-ISL3177EIBZ-TTR, 20-ISL3177EIBZ-TCT, 20-ISL3177EIBZ-TDKR
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 848701-ISL3177EIBZ-T Features: 1/1 Transceiver Full RS422, RS485 8-SOIC Package: Reel - TR Family Name: ISL3177 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISL3177EIBZ-T-ND, , 20-ISL3177EIBZ-TTR, 20-ISL3177EIBZ-TCT, 20-ISL3177EIBZ-TDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISL3177EIBZ-T - 848701-ISL3177EIBZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL3177EIBZ-T
848701-ISL3177EIBZ-T
Interface - Interface - Drivers, Receivers, Transceivers - ISL3177EIBZ-T 848701-ISL3177EIBZ-T
Manufacturer: Renesas Electronics America Win Source Part Number: 848701-ISL3177EIBZ-T Features: 1/1 Transceiver Full RS422, RS485 8-SOIC Package: Reel - TR Family Name: ISL3177 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISL3177EIBZ-T-ND, , 20-ISL3177EIBZ-TTR, 20-ISL3177EIBZ-TCT, 20-ISL3177EIBZ-TDKR

Manufacturer: Renesas Electronics America
Win Source Part Number: 848701-ISL3177EIBZ-T
Features: 1/1 Transceiver Full RS422, RS485 8-SOIC
Package: Reel - TR
Family Name: ISL3177
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ISL3177EIBZ-T-ND, , 20-ISL3177EIBZ-TTR, 20-ISL3177EIBZ-TCT, 20-ISL3177EIBZ-TDKR

Buy Now Datasheet
Drivers, Receivers, Transceivers - ISL3177EIBZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL3177EIBZ-T
Drivers, Receivers, Transceivers ISL3177EIBZ-T
1/1 Transceiver Full RS422, RS485 8-SOIC

1/1 Transceiver Full RS422, RS485 8-SOIC

Buy Now Datasheet
IC TXRX RS422/485 20MBPS 8SOIC - 391-ISL3177EIBZ-T - Utmel Electronic Limited
Hong Kong, China
IC TXRX RS422/485 20MBPS 8SOIC
391-ISL3177EIBZ-T
IC TXRX RS422/485 20MBPS 8SOIC 391-ISL3177EIBZ-T
IC TXRX RS422/485 20MBPS 8SOIC

IC TXRX RS422/485 20MBPS 8SOIC

Supplier's Site
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL3177EIBZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL3177EIBZ-T
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL3177EIBZ-T
IC TRANSCEIVER FULL 1/1 8SOIC

IC TRANSCEIVER FULL 1/1 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers RF Transceivers
Product Number 848701-ISL3177EIBZ-T ISL3177EIBZ-T 391-ISL3177EIBZ-T ISL3177EIBZ-T
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL3177EIBZ-T Drivers, Receivers, Transceivers IC TXRX RS422/485 20MBPS 8SOIC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; 8-SOIC (0.154\", 3.90mm Width) Surface Mount; SOIC
Features RoHS RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Data Rate 20000 kbps 28000 kbps 20000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details