Renesas Electronics Corporation Drivers, Receivers, Transceivers ISL31498EIBZ-T

Description
1/1 Transceiver Half RS422, RS485 8-SOIC
Description
1/1 Transceiver Half RS422, RS485 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL31498EIBZ-T is a fault-protected, half-duplex differential transceiver designed for RS-485 and RS-422 communication standards. It operates with a supply voltage of 5V and features bus pins that can withstand faults up to ±60V, enhancing its robustness in various applications. The device supports an extended common mode range of ±25V, which is more than double the standard requirement for RS-485, allowing for reliable operation in noisy environments. This transceiver is capable of data rates up to 15 Mbps and has a low quiescent supply current of 2.3 mA, making it suitable for power-sensitive applications. It includes a full fail-safe design for receiver inputs, ensuring a logic high output under conditions such as floating or shorted inputs. The ISL31498EIBZ-T also features hot plug capability, allowing for safe insertion and removal from the bus without disrupting communication. Applications for this transceiver include utility meters, factory automation, and industrial control networks, where high node counts and robust communication are essential. The device is available in an 8-lead SOIC package and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The ISL31498EIBZ-T is a fault-protected, half-duplex differential transceiver designed for RS-485 and RS-422 communication standards. It operates with a supply voltage of 5V and features bus pins that can withstand faults up to ±60V, enhancing its robustness in various applications. The device supports an extended common mode range of ±25V, which is more than double the standard requirement for RS-485, allowing for reliable operation in noisy environments. This transceiver is capable of data rates up to 15 Mbps and has a low quiescent supply current of 2.3 mA, making it suitable for power-sensitive applications. It includes a full fail-safe design for receiver inputs, ensuring a logic high output under conditions such as floating or shorted inputs. The ISL31498EIBZ-T also features hot plug capability, allowing for safe insertion and removal from the bus without disrupting communication. Applications for this transceiver include utility meters, factory automation, and industrial control networks, where high node counts and robust communication are essential. The device is available in an 8-lead SOIC package and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Drivers, Receivers, Transceivers - ISL31498EIBZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL31498EIBZ-T
Drivers, Receivers, Transceivers ISL31498EIBZ-T
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL31498EIBZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL31498EIBZ-T
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL31498EIBZ-T
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number ISL31498EIBZ-T ISL31498EIBZ-T
Product Name Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - 29F52SC - 906228-29F52SC - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details