Manufacturer: Renesas Electronics America
Win Source Part Number: 920770-ICL3241ECV
Operating Temperature Range: 0°C ~ 70°C
Features: 3/5 Transceiver Full RS232 28-TSSOP
Package: Tube
Package: 28-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICL3241E
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC TRANSCEIVER FULL 3/5 28TSSOP
3/5 Transceiver Full RS232 28-TSSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 920770-ICL3241ECV | ICL3241ECV | ICL3241ECV |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - ICL3241ECV | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; Surface Mount | Surface Mount; 28-TSSOP (0.173\", 4.40mm Width) |