RF TXRX MODULE BT 5.2 CHIP SMD
RF TXRX MODULE BT 5.2 CHIP SMD
Bluetooth Bluetooth v5.2 Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Bluetooth Bluetooth v5.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Modules | RF Transceivers |
| Product Number | 4189-IDC747-1DKR-ND | IDC747-1 |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| RF Modulation | Frequency Shift Key; Phase Shift Key | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz |
| Sensitivity | -96 dBm | -96 dBm |
| Output Power | 13 dBm | 13 dBm |