IC TRANSCEIVER FULL 3/5 28SOIC
IC TXRX 3/5 RS232 FULL 28SOIC W
3/5 Transceiver Full RS232 28-SOIC
| Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | ICL3241ECBZ | 391-ICL3241ECBZ | ICL3241ECBZ |
| Product Name | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | IC TXRX 3/5 RS232 FULL 28SOIC W | Drivers, Receivers, Transceivers |
| Operating Temperature | 0.0 to 70.0 C (32.0 to 158.0 F) | 0.0 to 70.0 C (32.0 to 158.0 F) | 0.0 to 70.0 C (32.0 to 158.0 F) |
| Data Rate | 250 kbps | 500 kbps | 250 kbps |
| Supply Voltage | 5.5 to 3 volts | 3.15 volts | 3 to 5.5 volts |
| Package Type | Surface Mount; SOIC | Surface Mount; 28-SOIC (0.295\", 7.50mm Width) |