The RJ45 Jack, 8P8C, 1Port, Cat6, part number 03AC7504, is a modular connector designed for use in Category 6+ applications, supporting data rates up to 1GBASE-T. It is compatible with KeyConnect faceplates, adapters, boxes, and patch panels, making it versatile for various installations. The connector features a front connection made of copper clad flexible PCB with gold-plated contacts, and a rear connection utilizing a copper alloy with gold plating over nickel. This connector has a compact size with dimensions of 0.940 inches in height, 0.640 inches in width, and 1.337 inches in depth. It supports T568A/B wiring schemes and is rated for a maximum contact resistance of 20 m-Ohm and an insulation resistance of 500 M-Ohm minimum. The operating temperature range is between -10°C to +60°C, while the storage temperature range extends from -40°C to +70°C. The connector is suitable for indoor use and complies with various standards, including UL94V-0 and RoHS directives. It is packaged in bulk packs of 24 units, with each unit weighing 0.016 lbs. The connector is designed for durability, with a mated connection durability of 750 cycles for the front and 20 cycles for the rear. It also supports Power over Ethernet (PoE) applications, accommodating power levels up to 100W.
Jack Modular Connector
Modular Connectors / Ethernet Connectors CAT6+ JACK IVORY 24PCS PER PAK
CONNECTOR, RJ45, JACK, 8P8C, 1PORT, CAT6; Modular Connector Type:RJ45 / RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat6; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | BEL28988-ND | RV6MJKUIV-B24 | 03AC7504 |
| Product Name | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Modular Connectors / Ethernet Connectors | Connector, Rj45, Jack, 8P8C, 1Port, Cat6; Modular Connector Type Belden |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |