Belden Inc. Modular/Ethernet Connector (RJ45, RJ11) Jacks RV6IJ2SME-S1

Description
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Shielded Cat6
Request a Quote Datasheet
Description
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Shielded Cat6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Jacks - BEL32909-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
BEL32909-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks BEL32909-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Shielded Cat6

Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Shielded Cat6

Buy Now Datasheet
Rj45/rj11 Connector, Jack, 1Port, Cat6; Modular Connector Type Belden - 07AH2024 - Newark, An Avnet Company
Chicago, IL, United States
Rj45/rj11 Connector, Jack, 1Port, Cat6; Modular Connector Type Belden
07AH2024
Rj45/rj11 Connector, Jack, 1Port, Cat6; Modular Connector Type Belden 07AH2024
RJ45/RJ11 CONNECTOR, JACK, 1PORT, CAT6; Modular Connector Type:RJ45 / RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat6; IP Rating:IP20; Connector Mounting:Panel Mount RoHS Compliant: Yes

RJ45/RJ11 CONNECTOR, JACK, 1PORT, CAT6; Modular Connector Type:RJ45 / RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat6; IP Rating:IP20; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BEL32909-ND 07AH2024
Product Name Modular/Ethernet Connector (RJ45, RJ11) Jacks Rj45/rj11 Connector, Jack, 1Port, Cat6; Modular Connector Type Belden
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11502-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
2 suppliers
Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details