Belden Inc. Keystone Inserts AX101068

Description
Insert To
Request a Quote Datasheet
Description
Insert To
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keystone Inserts - BEL14177-ND - DigiKey
Thief River Falls, MN, United States
Keystone Inserts
BEL14177-ND
Keystone Inserts BEL14177-ND
Insert To

Insert To

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - AX101068 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
AX101068
Modular Connectors / Ethernet Connectors AX101068
Modular Connectors / Ethernet Connectors CAT6+ JACK MDVO RED TIA606

Modular Connectors / Ethernet Connectors CAT6+ JACK MDVO RED TIA606

Buy Now Datasheet
Cat6 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Belden - 70J9290 - Newark, An Avnet Company
Chicago, IL, United States
Cat6 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Belden
70J9290
Cat6 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Belden 70J9290
CAT6 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 / RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat6; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

CAT6 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 / RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat6; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BEL14177-ND AX101068 70J9290
Product Name Keystone Inserts Modular Connectors / Ethernet Connectors Cat6 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Belden
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Plugs and Receptacles - 486-3-104-045-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers