Belden Inc. Modular/Ethernet Connector (RJ45, RJ11) Jacks RV5MJKUGY-B24

Description
Jack Modular Connector
Request a Quote
Description
Jack Modular Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RJ45 Connector, Jack, 8P8C, 1Port, Cat5E, part number 03AC7462, is a modular connector designed for use in various networking applications, including 1GBASE-T systems. It is compliant with TIA Category 5E and ISO Class D standards, making it suitable for high-speed data transmission. The connector features a T568A/B wiring scheme and is compatible with RJ45 and RJ11 plugs. Constructed with a copper-clad flexible PCB and gold-plated contacts over nickel, the connector ensures reliable connectivity. It has a compact size with dimensions of 0.940 inches in height, 0.640 inches in width, and 1.337 inches in depth. The connector supports a cable retention force of 15 lbs and a connector retention force of 20 lbs, ensuring secure connections. The operating temperature range for this connector is between -10°C to +60°C, with a storage temperature range of -40°C to +70°C. It is packaged in bulk, with 24 units per pack, and is RoHS compliant. The connector is also rated for Power Over Ethernet (PoE) applications, supporting various power levels up to 100W.

Datasheet Summary
Powered by GS/AI

The RJ45 Connector, Jack, 8P8C, 1Port, Cat5E, part number 03AC7462, is a modular connector designed for use in various networking applications, including 1GBASE-T systems. It is compliant with TIA Category 5E and ISO Class D standards, making it suitable for high-speed data transmission. The connector features a T568A/B wiring scheme and is compatible with RJ45 and RJ11 plugs. Constructed with a copper-clad flexible PCB and gold-plated contacts over nickel, the connector ensures reliable connectivity. It has a compact size with dimensions of 0.940 inches in height, 0.640 inches in width, and 1.337 inches in depth. The connector supports a cable retention force of 15 lbs and a connector retention force of 20 lbs, ensuring secure connections. The operating temperature range for this connector is between -10°C to +60°C, with a storage temperature range of -40°C to +70°C. It is packaged in bulk, with 24 units per pack, and is RoHS compliant. The connector is also rated for Power Over Ethernet (PoE) applications, supporting various power levels up to 100W.

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Jacks - BEL28944-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
BEL28944-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks BEL28944-ND
Jack Modular Connector

Jack Modular Connector

Buy Now Datasheet
Rj45 Connector, Jack, 8P8C, 1Port, Cat5E; Modular Connector Type Belden - 03AC7462 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, 1Port, Cat5E; Modular Connector Type Belden
03AC7462
Rj45 Connector, Jack, 8P8C, 1Port, Cat5E; Modular Connector Type Belden 03AC7462
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, CAT5E; Modular Connector Type:RJ45 / RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, 1PORT, CAT5E; Modular Connector Type:RJ45 / RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - RV5MJKUGY-B24 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RV5MJKUGY-B24
Modular Connectors / Ethernet Connectors RV5MJKUGY-B24
Modular Connectors / Ethernet Connectors CAT5e JACK GRAY 24PCS PER PAK

Modular Connectors / Ethernet Connectors CAT5e JACK GRAY 24PCS PER PAK

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BEL28944-ND 03AC7462 RV5MJKUGY-B24
Product Name Modular/Ethernet Connector (RJ45, RJ11) Jacks Rj45 Connector, Jack, 8P8C, 1Port, Cat5E; Modular Connector Type Belden Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products