Belden Inc. Connectors, Interconnects - Keystone - Inserts AX102272

Description
Win Source Part Number: 1169827-AX102272 Category: Connectors, Interconnects>Keysto ne - Inserts Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected Mfr: Belden Inc. Other Names: BEL9423
Request a Quote Datasheet
Description
Win Source Part Number: 1169827-AX102272 Category: Connectors, Interconnects>Keysto ne - Inserts Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected Mfr: Belden Inc. Other Names: BEL9423
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Keystone - Inserts - 1169827-AX102272 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Keystone - Inserts
1169827-AX102272
Connectors, Interconnects - Keystone - Inserts 1169827-AX102272
Win Source Part Number: 1169827-AX102272 Category: Connectors, Interconnects>Keysto ne - Inserts Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected Mfr: Belden Inc. Other Names: BEL9423

Win Source Part Number: 1169827-AX102272
Category: Connectors, Interconnects>Keystone - Inserts
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
Mfr: Belden Inc.
Other Names: BEL9423

Buy Now
Keystone Inserts - BEL9423-ND - DigiKey
Thief River Falls, MN, United States
Keystone Inserts
BEL9423-ND
Keystone Inserts BEL9423-ND
Insert To

Insert To

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - AX102272 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
AX102272
Modular Connectors / Ethernet Connectors AX102272
Modular Connectors / Ethernet Connectors 10GX JACK MDVO BLACK

Modular Connectors / Ethernet Connectors 10GX JACK MDVO BLACK

Buy Now
Cat6 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Belden - 30K5912 - Newark, An Avnet Company
Chicago, IL, United States
Cat6 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Belden
30K5912
Cat6 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Belden 30K5912
CAT6 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 / RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat6a; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

CAT6 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 / RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat6a; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1169827-AX102272 BEL9423-ND AX102272 30K5912
Product Name Connectors, Interconnects - Keystone - Inserts Keystone Inserts Modular Connectors / Ethernet Connectors Cat6 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Belden
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
HBB Series: High Power, Quick Release Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
View Details