Jack Modular Connector
Modular Connectors / Ethernet Connectors CAT5e JACK PURPLE 24PCS PER PAK
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, CAT5E; Modular Connector Type:RJ45 / RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | BEL28959-ND | RV5MJKUTP-B24 | 03AC7480 |
| Product Name | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Modular Connectors / Ethernet Connectors | Rj45 Connector, Jack, 8P8C, 1Port, Cat5E; Modular Connector Type Belden |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |