Belden Inc. Modular/Ethernet Connector (RJ45, RJ11) Jacks RVAMJKUEW-S1

Description
Jack Modular Connector
Request a Quote Datasheet
Description
Jack Modular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Jacks - BEL28903-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
BEL28903-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks BEL28903-ND
Jack Modular Connector

Jack Modular Connector

Buy Now Datasheet
Rj45 Connector, Jack, 8P8C, 1Port, Cat6A; Modular Connector Type Belden - 03AC7415 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, 1Port, Cat6A; Modular Connector Type Belden
03AC7415
Rj45 Connector, Jack, 8P8C, 1Port, Cat6A; Modular Connector Type Belden 03AC7415
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, CAT6A; Modular Connector Type:RJ45 / RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat6a; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, 1PORT, CAT6A; Modular Connector Type:RJ45 / RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat6a; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - RVAMJKUEW-S1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RVAMJKUEW-S1
Modular Connectors / Ethernet Connectors RVAMJKUEW-S1
Modular Connectors / Ethernet Connectors 10GX JACK ELECTRIC WHITE CONN

Modular Connectors / Ethernet Connectors 10GX JACK ELECTRIC WHITE CONN

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BEL28903-ND 03AC7415 RVAMJKUEW-S1
Product Name Modular/Ethernet Connector (RJ45, RJ11) Jacks Rj45 Connector, Jack, 8P8C, 1Port, Cat6A; Modular Connector Type Belden Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Panel Mount Panel Mount Cable Mount
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products