Belden Inc. Modular/Ethernet Connector (RJ45, RJ11) Jacks RV5MJKUIV-S1

Description
Jack Modular Connector
Request a Quote Datasheet
Description
Jack Modular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Jacks - BEL28951-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
BEL28951-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks BEL28951-ND
Jack Modular Connector

Jack Modular Connector

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - RV5MJKUIV-S1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RV5MJKUIV-S1
Modular Connectors / Ethernet Connectors RV5MJKUIV-S1
Modular Connectors / Ethernet Connectors CAT5e JACK IVORY 1 PC PER PACK

Modular Connectors / Ethernet Connectors CAT5e JACK IVORY 1 PC PER PACK

Buy Now Datasheet
Rj45 Connector, Jack, 8P8C, 1Port, Cat5E; Modular Connector Type Belden - 03AC7465 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, 1Port, Cat5E; Modular Connector Type Belden
03AC7465
Rj45 Connector, Jack, 8P8C, 1Port, Cat5E; Modular Connector Type Belden 03AC7465
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, CAT5E; Modular Connector Type:RJ45 / RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, 1PORT, CAT5E; Modular Connector Type:RJ45 / RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BEL28951-ND RV5MJKUIV-S1 03AC7465
Product Name Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors Rj45 Connector, Jack, 8P8C, 1Port, Cat5E; Modular Connector Type Belden
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products