Belden Inc. Modular/Ethernet Connector (RJ45, RJ11) Jacks AX101310

Description
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat5e
Request a Quote Datasheet
Description
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat5e
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Jacks - BEL1439-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
BEL1439-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks BEL1439-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat5e

Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat5e

Buy Now Datasheet
Rj45 Connector, Jack, 8P8C, 1Port, Idc; Modular Connector Type Belden - 09K7993 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, 1Port, Idc; Modular Connector Type Belden
09K7993
Rj45 Connector, Jack, 8P8C, 1Port, Idc; Modular Connector Type Belden 09K7993
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, IDC; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5, Cat5e; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, 1PORT, IDC; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5, Cat5e; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - AX101310 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
AX101310
Modular Connectors / Ethernet Connectors AX101310
Modular Connectors / Ethernet Connectors CAT5E MODULAR JACK

Modular Connectors / Ethernet Connectors CAT5E MODULAR JACK

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BEL1439-ND 09K7993 AX101310
Product Name Modular/Ethernet Connector (RJ45, RJ11) Jacks Rj45 Connector, Jack, 8P8C, 1Port, Idc; Modular Connector Type Belden Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Panel Mount Panel Mount Cable Mount
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers