Belden Inc. Keystone Inserts RVAMJKSME-S1

Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To Modular Jack 8p8c (RJ45, Ethernet) Gray
Request a Quote Datasheet
Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To Modular Jack 8p8c (RJ45, Ethernet) Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keystone Inserts - BEL1451-ND - DigiKey
Thief River Falls, MN, United States
Keystone Inserts
BEL1451-ND
Keystone Inserts BEL1451-ND
Insert Modular Jack 8p8c (RJ45, Ethernet) To Modular Jack 8p8c (RJ45, Ethernet) Gray

Insert Modular Jack 8p8c (RJ45, Ethernet) To Modular Jack 8p8c (RJ45, Ethernet) Gray

Buy Now Datasheet
Rj45 Connector, Jack, 8P8C, 1Port, Cat6A; Modular Connector Type Belden - 03AC7405 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, 1Port, Cat6A; Modular Connector Type Belden
03AC7405
Rj45 Connector, Jack, 8P8C, 1Port, Cat6A; Modular Connector Type Belden 03AC7405
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, CAT6A; Modular Connector Type:RJ45 / RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat6a; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, 1PORT, CAT6A; Modular Connector Type:RJ45 / RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat6a; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - RVAMJKSME-S1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RVAMJKSME-S1
Modular Connectors / Ethernet Connectors RVAMJKSME-S1
Modular Connectors / Ethernet Connectors 10GX JACK METAL 1 PC PER PACK

Modular Connectors / Ethernet Connectors 10GX JACK METAL 1 PC PER PACK

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BEL1451-ND 03AC7405 RVAMJKSME-S1
Product Name Keystone Inserts Rj45 Connector, Jack, 8P8C, 1Port, Cat6A; Modular Connector Type Belden Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Filter Combo D-Sub Connectors: MIL-DTL-24308, MIL-DTL-83513 Micro-D Style Connect -  - Smiths Interconnect, a Molex company
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details