Belden Inc. Keystone Inserts AX101049

Description
Insert To
Request a Quote Datasheet
Description
Insert To
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keystone Inserts - BEL14074-ND - DigiKey
Thief River Falls, MN, United States
Keystone Inserts
BEL14074-ND
Keystone Inserts BEL14074-ND
Insert To

Insert To

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - AX101049 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
AX101049
Modular Connectors / Ethernet Connectors AX101049
Modular Connectors / Ethernet Connectors CAT5E JACK MDVO RED TIA606

Modular Connectors / Ethernet Connectors CAT5E JACK MDVO RED TIA606

Buy Now Datasheet
Cat5E Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Belden - 70J9284 - Newark, An Avnet Company
Chicago, IL, United States
Cat5E Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Belden
70J9284
Cat5E Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Belden 70J9284
CAT5E RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 / RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

CAT5E RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 / RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BEL14074-ND AX101049 70J9284
Product Name Keystone Inserts Modular Connectors / Ethernet Connectors Cat5E Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Belden
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Connector, Power Entry, Rcpt, 16A, 250V; Iec Connector Type Schurter - 29Y3071 - Newark, An Avnet Company
Specs
Termination Screw
Mounting Cable Mount
Voltage Rating 250 volts
View Details