Belden Inc. Modular/Ethernet Connector (RJ45, RJ11) Jacks RV6IJ2UBK-B24

Description
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat6
Request a Quote
Description
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RJ45/RJ11 Connector, Jack, 1 Port, Cat6, part number 07AH2025, is designed for use in industrial applications and is compatible with TIA Category 6 and ISO Class E standards. It supports 1GBASE-T systems and is suitable for use in 2400, 3600, and 4800 systems. The connector features a front connection made of copper clad flexible PCB with gold-plated contacts, and a rear connection utilizing copper alloy with gold-plated contacts. This modular jack is packaged in bulk with 24 units per pack and has a weight of 0.016 lbs per unit. It operates effectively within a temperature range of -40°C to +70°C and is compliant with various safety and environmental standards, including UL94V-0 and RoHS. The connector supports Power Over Ethernet (PoE) applications, accommodating up to 100W, and is compatible with KeyConnect faceplates, adapters, boxes, and patch panels. The connector's durability includes a front mated connection rated for 750 cycles and a rear mated connection rated for 20 cycles.

Datasheet Summary
Powered by GS/AI

The RJ45/RJ11 Connector, Jack, 1 Port, Cat6, part number 07AH2025, is designed for use in industrial applications and is compatible with TIA Category 6 and ISO Class E standards. It supports 1GBASE-T systems and is suitable for use in 2400, 3600, and 4800 systems. The connector features a front connection made of copper clad flexible PCB with gold-plated contacts, and a rear connection utilizing copper alloy with gold-plated contacts. This modular jack is packaged in bulk with 24 units per pack and has a weight of 0.016 lbs per unit. It operates effectively within a temperature range of -40°C to +70°C and is compliant with various safety and environmental standards, including UL94V-0 and RoHS. The connector supports Power Over Ethernet (PoE) applications, accommodating up to 100W, and is compatible with KeyConnect faceplates, adapters, boxes, and patch panels. The connector's durability includes a front mated connection rated for 750 cycles and a rear mated connection rated for 20 cycles.

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Jacks - BEL32918-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
BEL32918-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks BEL32918-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat6

Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat6

Buy Now Datasheet
Rj45/rj11 Connector, Jack, 1Port, Cat6; Modular Connector Type Belden - 07AH2025 - Newark, An Avnet Company
Chicago, IL, United States
Rj45/rj11 Connector, Jack, 1Port, Cat6; Modular Connector Type Belden
07AH2025
Rj45/rj11 Connector, Jack, 1Port, Cat6; Modular Connector Type Belden 07AH2025
RJ45/RJ11 CONNECTOR, JACK, 1PORT, CAT6; Modular Connector Type:RJ45 / RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat6; IP Rating:IP20; Connector Mounting:Panel Mount RoHS Compliant: Yes

RJ45/RJ11 CONNECTOR, JACK, 1PORT, CAT6; Modular Connector Type:RJ45 / RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat6; IP Rating:IP20; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - RV6IJ2UBK-B24 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RV6IJ2UBK-B24
Modular Connectors / Ethernet Connectors RV6IJ2UBK-B24
Modular Connectors / Ethernet Connectors Industrial REVConnect IP20 RJ45 Unshielded CAT6 Jack with Universal Core(s) UTP BLACK

Modular Connectors / Ethernet Connectors Industrial REVConnect IP20 RJ45 Unshielded CAT6 Jack with Universal Core(s) UTP BLACK

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BEL32918-ND 07AH2025 RV6IJ2UBK-B24
Product Name Modular/Ethernet Connector (RJ45, RJ11) Jacks Rj45/rj11 Connector, Jack, 1Port, Cat6; Modular Connector Type Belden Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1509-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details