Belden Inc. DataTuff Cat 5e 600V TC Ruggedized IP20 RJ45 Cord Set EV502T1

Description
Cat 5e ruggedized metal body RJ45 plugs suitable for use in IP20 unsealed applications, four pair 18 AWG stranded tinned copper conductors, fluoropolymer insulation, overall Beldfoil and tinned copper braid shield, TPE jacket.
Datasheet
Description
Cat 5e ruggedized metal body RJ45 plugs suitable for use in IP20 unsealed applications, four pair 18 AWG stranded tinned copper conductors, fluoropolymer insulation, overall Beldfoil and tinned copper braid shield, TPE jacket.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataTuff Cat 5e 600V TC Ruggedized IP20 RJ45 Cord Set - EV502T1 - Belden Inc.
St. Louis, MO, United States
DataTuff Cat 5e 600V TC Ruggedized IP20 RJ45 Cord Set
EV502T1
DataTuff Cat 5e 600V TC Ruggedized IP20 RJ45 Cord Set EV502T1
Cat 5e ruggedized metal body RJ45 plugs suitable for use in IP20 unsealed applications, four pair 18 AWG stranded tinned copper conductors, fluoropolymer insulation, overall Beldfoil and tinned copper braid shield, TPE jacket.

Cat 5e ruggedized metal body RJ45 plugs suitable for use in IP20 unsealed applications, four pair 18 AWG stranded tinned copper conductors, fluoropolymer insulation, overall Beldfoil and tinned copper braid shield, TPE jacket.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Electrical Connectors
Product Number EV502T1
Product Name DataTuff Cat 5e 600V TC Ruggedized IP20 RJ45 Cord Set
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 1×4 Short 30.5mm - 114555P7 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Coaxial Connector (RF) Adapters - ABF.1S.250.NTA-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details